DIODES Incorporated Single Bipolar Transistors ZXT10P40DE6TA

Description
Bipolar (BJT) Transistor PNP 40V 2A 190MHz 1.1W Surface Mount SOT-23-6
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 2A 190MHz 1.1W Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZXT10P40DE6TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXT10P40DE6TACT-ND
Single Bipolar Transistors ZXT10P40DE6TACT-ND
Bipolar (BJT) Transistor PNP 40V 2A 190MHz 1.1W Surface Mount SOT-23-6

Bipolar (BJT) Transistor PNP 40V 2A 190MHz 1.1W Surface Mount SOT-23-6

Buy Now Datasheet
Single Bipolar Transistors - ZXT10P40DE6TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXT10P40DE6TATR-ND
Single Bipolar Transistors ZXT10P40DE6TATR-ND
Bipolar (BJT) Transistor PNP 40V 2A 190MHz 1.1W Surface Mount SOT-23-6

Bipolar (BJT) Transistor PNP 40V 2A 190MHz 1.1W Surface Mount SOT-23-6

Buy Now Datasheet
Single Bipolar Transistors - ZXT10P40DE6TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXT10P40DE6TADKR-ND
Single Bipolar Transistors ZXT10P40DE6TADKR-ND
Bipolar (BJT) Transistor PNP 40V 2A 190MHz 1.1W Surface Mount SOT-23-6

Bipolar (BJT) Transistor PNP 40V 2A 190MHz 1.1W Surface Mount SOT-23-6

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXT10P40DE6TA - 004857-ZXT10P40DE6TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXT10P40DE6TA
004857-ZXT10P40DE6TA
TRANSISTORS - Transistors (BJT) - Single - ZXT10P40DE6TA 004857-ZXT10P40DE6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 004857-ZXT10P40DE6TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 190MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 180 @ 1A, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 004857-ZXT10P40DE6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 190MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 180 @ 1A, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 2A SOT23 Bipolar Transistor
276-ZXT10P40DE6TA
40V 2A SOT23 Bipolar Transistor 276-ZXT10P40DE6TA
TRANS PNP 40V 2A SOT23-6 Product overview: ZXT10P40DE6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT10P40DE6TA can be used for catalog matching and distributor lookup.

TRANS PNP 40V 2A SOT23-6 Product overview: ZXT10P40DE6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT10P40DE6TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZXT10P40DE6TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXT10P40DE6TA
Single Bipolar Transistors ZXT10P40DE6TA
TRANS PNP 40V 2A SOT23-6

TRANS PNP 40V 2A SOT23-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXT10P40DE6TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXT10P40DE6TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXT10P40DE6TA
TRANS PNP 40V 2A SOT23-6

TRANS PNP 40V 2A SOT23-6

Supplier's Site
Trans, Pnp, 40V, 2A, 150Deg C, 1.7W Rohs Compliant Diodes Inc. - 29AK9316 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 40V, 2A, 150Deg C, 1.7W Rohs Compliant Diodes Inc.
29AK9316
Trans, Pnp, 40V, 2A, 150Deg C, 1.7W Rohs Compliant Diodes Inc. 29AK9316
TRANS, PNP, 40V, 2A, 150DEG C, 1.7W ROHS COMPLIANT: YES

TRANS, PNP, 40V, 2A, 150DEG C, 1.7W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXT10P40DE6TA
Bipolar Transistors - BJT ZXT10P40DE6TA
Bipolar Transistors - BJT 40V PNP SuperSOT4

Bipolar Transistors - BJT 40V PNP SuperSOT4

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number ZXT10P40DE6TACT-ND 004857-ZXT10P40DE6TA 276-ZXT10P40DE6TA ZXT10P40DE6TA ZXT10P40DE6TA 29AK9316 ZXT10P40DE6TA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZXT10P40DE6TA 40V 2A SOT23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, 40V, 2A, 150Deg C, 1.7W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT
Polarity PNP PNP; PNP PNP PNP; PNP PNP
Package Type SOT23; SOT-23-6 SOT3; SOT23; SOT-23-6 Tape & Reel (TR) SOT23; SOT-23-6 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219995 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
Discrete Semiconductor Products - 232170-BC817-40B5003 - Win Source Electronics
Specs
Package Type SOT3; SOT23
View Details
2 suppliers