TRANS PNP 20V 2.5A SOT-26
TRANS PNP 20V 2.5A SOT-26
Bipolar (BJT) Transistor PNP 20V 2.5A 180MHz 1.1W Surface Mount SOT-26
Bipolar Transistors - BJT Pwr Low Sat Transistor
TRANS PNP 20V 2.5A SOT26
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-ZXT10P20DE6QTADKR-ND | ZXT10P20DE6QTA | ZXT10P20DE6QTA |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | ||
| Package Type | SOT23; SOT26; SOT-23-6 | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive |