DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXT10N50DE6TA ZXT10N50DE6TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120423-ZXT10N50DE6T A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 165MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 100mA, 3A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 2A, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120423-ZXT10N50DE6T A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 165MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 100mA, 3A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 2A, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXT10N50DE6TA - 1120423-ZXT10N50DE6TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXT10N50DE6TA
1120423-ZXT10N50DE6TA
TRANSISTORS - Transistors (BJT) - Single - ZXT10N50DE6TA 1120423-ZXT10N50DE6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120423-ZXT10N50DE6T A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 165MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 100mA, 3A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 2A, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120423-ZXT10N50DE6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 165MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 100mA, 3A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 2A, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V 3A SOT23 Bipolar Transistor
276-ZXT10N50DE6TA
50V 3A SOT23 Bipolar Transistor 276-ZXT10N50DE6TA
TRANS NPN 50V 3A SOT23-6 Product overview: ZXT10N50DE6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT10N50DE6TA can be used for catalog matching and distributor lookup.

TRANS NPN 50V 3A SOT23-6 Product overview: ZXT10N50DE6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT10N50DE6TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 31-ZXT10N50DE6TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXT10N50DE6TADKR-ND
Single Bipolar Transistors 31-ZXT10N50DE6TADKR-ND
Bipolar (BJT) Transistor NPN 50V 3A 165MHz 1.1W Surface Mount SOT-23-6

Bipolar (BJT) Transistor NPN 50V 3A 165MHz 1.1W Surface Mount SOT-23-6

Buy Now Datasheet
Single Bipolar Transistors - 31-ZXT10N50DE6TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXT10N50DE6TACT-ND
Single Bipolar Transistors 31-ZXT10N50DE6TACT-ND
Bipolar (BJT) Transistor NPN 50V 3A 165MHz 1.1W Surface Mount SOT-23-6

Bipolar (BJT) Transistor NPN 50V 3A 165MHz 1.1W Surface Mount SOT-23-6

Buy Now Datasheet
Single Bipolar Transistors - 31-ZXT10N50DE6TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXT10N50DE6TATR-ND
Single Bipolar Transistors 31-ZXT10N50DE6TATR-ND
Bipolar (BJT) Transistor NPN 50V 3A 165MHz 1.1W Surface Mount SOT-23-6

Bipolar (BJT) Transistor NPN 50V 3A 165MHz 1.1W Surface Mount SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXT10N50DE6TA
Bipolar Transistors - BJT ZXT10N50DE6TA
Bipolar Transistors - BJT 50V NPN SuperSOT4

Bipolar Transistors - BJT 50V NPN SuperSOT4

Buy Now Datasheet
Single Bipolar Transistors - ZXT10N50DE6TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXT10N50DE6TA
Single Bipolar Transistors ZXT10N50DE6TA
TRANS NPN 50V 3A SOT23-6

TRANS NPN 50V 3A SOT23-6

Supplier's Site Datasheet
TRANS NPN 50V 3A SOT23-6 - 233-ZXT10N50DE6TA - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 50V 3A SOT23-6
233-ZXT10N50DE6TA
TRANS NPN 50V 3A SOT23-6 233-ZXT10N50DE6TA
TRANS NPN 50V 3A SOT23-6

TRANS NPN 50V 3A SOT23-6

Supplier's Site
Trans, Npn, 50V, 3A, 150Deg C, 1.7W Rohs Compliant Diodes Inc. - 29AK9315 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 50V, 3A, 150Deg C, 1.7W Rohs Compliant Diodes Inc.
29AK9315
Trans, Npn, 50V, 3A, 150Deg C, 1.7W Rohs Compliant Diodes Inc. 29AK9315
TRANS, NPN, 50V, 3A, 150DEG C, 1.7W ROHS COMPLIANT: YES

TRANS, NPN, 50V, 3A, 150DEG C, 1.7W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXT10N50DE6TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXT10N50DE6TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXT10N50DE6TA
TRANS NPN 50V 3A SOT23-6

TRANS NPN 50V 3A SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 1120423-ZXT10N50DE6TA 276-ZXT10N50DE6TA 31-ZXT10N50DE6TADKR-ND ZXT10N50DE6TA ZXT10N50DE6TA 233-ZXT10N50DE6TA 29AK9315 ZXT10N50DE6TA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXT10N50DE6TA 50V 3A SOT23 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Single Bipolar Transistors TRANS NPN 50V 3A SOT23-6 Trans, Npn, 50V, 3A, 150Deg C, 1.7W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN; NPN NPN; NPN NPN
Package Type SOT3; SOT23; SOT-23-6 Tape & Reel (TR) SOT23; SOT-23-6 SOT23; SOT-23-6 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data