DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXT1053AKTC ZXT1053AKTC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057879-ZXT1053AKTC Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 75V Max Vce (sat): 460mV @ 200mA, 5A Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 300 @ 1A, 2V Maximum Power Dissipation: 4.4W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057879-ZXT1053AKTC Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 75V Max Vce (sat): 460mV @ 200mA, 5A Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 300 @ 1A, 2V Maximum Power Dissipation: 4.4W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXT1053AKTC - 057879-ZXT1053AKTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXT1053AKTC
057879-ZXT1053AKTC
TRANSISTORS - Transistors (BJT) - Single - ZXT1053AKTC 057879-ZXT1053AKTC
Manufacturer: Diodes Incorporated Win Source Part Number: 057879-ZXT1053AKTC Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 75V Max Vce (sat): 460mV @ 200mA, 5A Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 300 @ 1A, 2V Maximum Power Dissipation: 4.4W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 057879-ZXT1053AKTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 75V
Max Vce (sat): 460mV @ 200mA, 5A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 4.4W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
75V 5A TO252 Bipolar Transistor
276-ZXT1053AKTC
75V 5A TO252 Bipolar Transistor 276-ZXT1053AKTC
TRANS NPN 75V 5A TO252-3 Product overview: ZXT1053AKTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 5A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 75V, 5A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT1053AKTC can be used for catalog matching and distributor lookup.

TRANS NPN 75V 5A TO252-3 Product overview: ZXT1053AKTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 5A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 75V, 5A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT1053AKTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZXT1053AKCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXT1053AKCT-ND
Single Bipolar Transistors ZXT1053AKCT-ND
Bipolar (BJT) Transistor NPN 75V 5A 140MHz 4W Surface Mount TO-252-3

Bipolar (BJT) Transistor NPN 75V 5A 140MHz 4W Surface Mount TO-252-3

Buy Now Datasheet
Single Bipolar Transistors - ZXT1053AKTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXT1053AKTR-ND
Single Bipolar Transistors ZXT1053AKTR-ND
Bipolar (BJT) Transistor NPN 75V 5A 140MHz 4W Surface Mount TO-252-3

Bipolar (BJT) Transistor NPN 75V 5A 140MHz 4W Surface Mount TO-252-3

Buy Now Datasheet
Single Bipolar Transistors - ZXT1053AKDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXT1053AKDKR-ND
Single Bipolar Transistors ZXT1053AKDKR-ND
Bipolar (BJT) Transistor NPN 75V 5A 140MHz 4W Surface Mount TO-252-3

Bipolar (BJT) Transistor NPN 75V 5A 140MHz 4W Surface Mount TO-252-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXT1053AKTC
Bipolar Transistors - BJT ZXT1053AKTC
Bipolar Transistors - BJT NPN 75V 4500MA

Bipolar Transistors - BJT NPN 75V 4500MA

Buy Now Datasheet
Trans, Npn, 75V, 5A, 150Deg C, 4W Rohs Compliant Diodes Inc. - 69AH3987 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 75V, 5A, 150Deg C, 4W Rohs Compliant Diodes Inc.
69AH3987
Trans, Npn, 75V, 5A, 150Deg C, 4W Rohs Compliant Diodes Inc. 69AH3987
TRANS, NPN, 75V, 5A, 150DEG C, 4W ROHS COMPLIANT: YES

TRANS, NPN, 75V, 5A, 150DEG C, 4W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single Bipolar Transistors - ZXT1053AKTC - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXT1053AKTC
Single Bipolar Transistors ZXT1053AKTC
TRANS NPN 75V 5A TO252-3

TRANS NPN 75V 5A TO252-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXT1053AKTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXT1053AKTC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXT1053AKTC
TRANS NPN 75V 5A TO252-3

TRANS NPN 75V 5A TO252-3

Supplier's Site
TRANS NPN 75V 5A D-PAK - 233-ZXT1053AKTC - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 75V 5A D-PAK
233-ZXT1053AKTC
TRANS NPN 75V 5A D-PAK 233-ZXT1053AKTC
TRANS NPN 75V 5A D-PAK

TRANS NPN 75V 5A D-PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 057879-ZXT1053AKTC 276-ZXT1053AKTC ZXT1053AKCT-ND ZXT1053AKTC 69AH3987 ZXT1053AKTC ZXT1053AKTC 233-ZXT1053AKTC
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXT1053AKTC 75V 5A TO252 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Trans, Npn, 75V, 5A, 150Deg C, 4W Rohs Compliant Diodes Inc. Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 75V 5A D-PAK
Polarity NPN; NPN NPN NPN NPN NPN; NPN NPN; NPN
Package Type SOT3; TO-252 (DPAK); TO-252-3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps
VCEO 75 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data