DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXT1053AKCT ZXT1053AKCT

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 214720-ZXT1053AKCT Packaging: Cut Reel Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 75V Max Vce (sat): 460mV @ 200mA, 5A Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 300 @ 1A, 2V Maximum Power Dissipation: 4.4W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 214720-ZXT1053AKCT Packaging: Cut Reel Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 75V Max Vce (sat): 460mV @ 200mA, 5A Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 300 @ 1A, 2V Maximum Power Dissipation: 4.4W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXT1053AKCT - 214720-ZXT1053AKCT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXT1053AKCT
214720-ZXT1053AKCT
TRANSISTORS - Transistors (BJT) - Single - ZXT1053AKCT 214720-ZXT1053AKCT
Manufacturer: Diodes Incorporated Win Source Part Number: 214720-ZXT1053AKCT Packaging: Cut Reel Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 75V Max Vce (sat): 460mV @ 200mA, 5A Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 300 @ 1A, 2V Maximum Power Dissipation: 4.4W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 214720-ZXT1053AKCT
Packaging: Cut Reel
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 75V
Max Vce (sat): 460mV @ 200mA, 5A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 4.4W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
75V 5A Bipolar Transistor
276-ZXT1053AKCT
75V 5A Bipolar Transistor 276-ZXT1053AKCT
TRANS NPN 75V 5A D-PAK Product overview: ZXT1053AKCT from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 75V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT1053AKCT can be used for catalog matching and distributor lookup.

TRANS NPN 75V 5A D-PAK Product overview: ZXT1053AKCT from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 75V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT1053AKCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 214720-ZXT1053AKCT 276-ZXT1053AKCT
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXT1053AKCT 75V 5A Bipolar Transistor
Polarity NPN; NPN NPN
Unlock Full Specs
to access all available technical data