IC LED DRIVER RGLTR 18MA SOT23-3 Product overview: ZXSC380FHTA from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MA, SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 18MA, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXSC380FHTA can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 18mA SOT-23-3
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 18mA SOT-23-3
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 18mA SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 004849-ZXSC380FHTA
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 160kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: SOT-23
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 0.8V
Channel Output Current: 18mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
LED DRIVER, BOOST, 0 TO 85DEG C ROHS COMPLIANT: YES
IC LED DRIVER RGLTR 18MA SOT23-3
IC LED DRIVER RGLTR 18MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-ZXSC380FHTA | ZXSC380FHTR-ND | 004849-ZXSC380FHTA | 76AH6163 | ZXSC380FHTA | ZXSC380FHTA |
| Product Name | 18MA SOT23 LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - ZXSC380FHTA | Led Driver, Boost, 0 To 85Deg C Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 0.8000 to 6 volts | 0.8000 to 6 volts | 0.8000 volts | 0.8000 to 6 volts | ||
| Output Voltage | 20 volts | 20 volts | 20 volts | |||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | SOT-23 |