DIODES Incorporated Integrated Circuits(ICs) ZXSC310E5TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 093337-ZXSC310E5TA Category: Integrated Circuits(ICs) Family: PMIC - LED Drivers Packaging: Reel Type: DC DC Controller Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A SOT-753 Manufacturer Device Package: SOT-23-5 Applications: Backlight Standard Package: 1 Catalog: DC DC Controller Frequency: 200kHz Internal Switch(s): No Topology: Step-Up (Boost) Related Products: 732-1352-2 - FIXED IND 22UH 2.6A 95 MOHM SMD 732-1352-1 - FIXED IND 22UH 2.6A 95 MOHM SMD Number of Outputs: 1 Voltage - Supply (Min): 0.8V Voltage - Supply (Max): 8V Family Name: ZXSC310 Alternative Parts (Cross-Reference): LX1995-1-CSG; LX1995-1CSE; CAT37RD2-TE13; NJU#6048F; Introduction Date: October 03, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 093337-ZXSC310E5TA Category: Integrated Circuits(ICs) Family: PMIC - LED Drivers Packaging: Reel Type: DC DC Controller Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A SOT-753 Manufacturer Device Package: SOT-23-5 Applications: Backlight Standard Package: 1 Catalog: DC DC Controller Frequency: 200kHz Internal Switch(s): No Topology: Step-Up (Boost) Related Products: 732-1352-2 - FIXED IND 22UH 2.6A 95 MOHM SMD 732-1352-1 - FIXED IND 22UH 2.6A 95 MOHM SMD Number of Outputs: 1 Voltage - Supply (Min): 0.8V Voltage - Supply (Max): 8V Family Name: ZXSC310 Alternative Parts (Cross-Reference): LX1995-1-CSG; LX1995-1CSE; CAT37RD2-TE13; NJU#6048F; Introduction Date: October 03, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 093337-ZXSC310E5TA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
093337-ZXSC310E5TA
Integrated Circuits(ICs) 093337-ZXSC310E5TA
Manufacturer: Diodes Incorporated Win Source Part Number: 093337-ZXSC310E5TA Category: Integrated Circuits(ICs) Family: PMIC - LED Drivers Packaging: Reel Type: DC DC Controller Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A SOT-753 Manufacturer Device Package: SOT-23-5 Applications: Backlight Standard Package: 1 Catalog: DC DC Controller Frequency: 200kHz Internal Switch(s): No Topology: Step-Up (Boost) Related Products: 732-1352-2 - FIXED IND 22UH 2.6A 95 MOHM SMD 732-1352-1 - FIXED IND 22UH 2.6A 95 MOHM SMD Number of Outputs: 1 Voltage - Supply (Min): 0.8V Voltage - Supply (Max): 8V Family Name: ZXSC310 Alternative Parts (Cross-Reference): LX1995-1-CSG; LX1995-1CSE; CAT37RD2-TE13; NJU#6048F; Introduction Date: October 03, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 093337-ZXSC310E5TA
Category: Integrated Circuits(ICs)
Family: PMIC - LED Drivers
Packaging: Reel
Type: DC DC Controller
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A SOT-753
Manufacturer Device Package: SOT-23-5
Applications: Backlight
Standard Package: 1
Catalog: DC DC Controller
Frequency: 200kHz
Internal Switch(s): No
Topology: Step-Up (Boost)
Related Products: 732-1352-2 - FIXED IND 22UH 2.6A 95 MOHM SMD 732-1352-1 - FIXED IND 22UH 2.6A 95 MOHM SMD
Number of Outputs: 1
Voltage - Supply (Min): 0.8V
Voltage - Supply (Max): 8V
Family Name: ZXSC310
Alternative Parts (Cross-Reference): LX1995-1-CSG; LX1995-1CSE; CAT37RD2-TE13; NJU#6048F;
Introduction Date: October 03, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 093337-ZXSC310E5TA
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data