DIODES Incorporated Voltage Reference ZXRE4041CFTA

Description
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ZXRE4041CFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZXRE4041CFTR-ND
Voltage Reference ZXRE4041CFTR-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ZXRE4041CFCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZXRE4041CFCT-ND
Voltage Reference ZXRE4041CFCT-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ZXRE4041CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZXRE4041CFDKR-ND
Voltage Reference ZXRE4041CFDKR-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - ZXRE4041CFTA - 044182-ZXRE4041CFTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZXRE4041CFTA
044182-ZXRE4041CFTA
PMIC - PMIC - Voltage Reference - ZXRE4041CFTA 044182-ZXRE4041CFTA
Manufacturer: Diodes Incorporated Win Source Part Number: 044182-ZXRE4041CFTA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 30μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 044182-ZXRE4041CFTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 30μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ZXRE4041CFTA
SOT23 Precision Voltage Reference IC 693-ZXRE4041CFTA
IC VREF SHUNT 0.5% SOT23 Product overview: ZXRE4041CFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRE4041CFTA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 0.5% SOT23 Product overview: ZXRE4041CFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRE4041CFTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference, Precision Micropower, Shunt Fixed, Zxre4041 Series, 1.225V, Sot-23-3 Rohs Compliant Diodes Inc. - 98K4154 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Precision Micropower, Shunt Fixed, Zxre4041 Series, 1.225V, Sot-23-3 Rohs Compliant Diodes Inc.
98K4154
Voltage Reference, Precision Micropower, Shunt Fixed, Zxre4041 Series, 1.225V, Sot-23-3 Rohs Compliant Diodes Inc. 98K4154
Voltage Reference, Precision Micropower, Shunt - Fixed, ZXRE4041 Series, 1.225V, SOT-23-3 RoHS Compliant: Yes

Voltage Reference, Precision Micropower, Shunt - Fixed, ZXRE4041 Series, 1.225V, SOT-23-3 RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Voltage Reference - ZXRE4041CFTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ZXRE4041CFTA
PMIC - Voltage Reference ZXRE4041CFTA
IC VREF SHUNT 0.5% SOT23

IC VREF SHUNT 0.5% SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ZXRE4041CFTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ZXRE4041CFTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ZXRE4041CFTA
IC VREF SHUNT 0.5% SOT23

IC VREF SHUNT 0.5% SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ZXRE4041CFTR-ND 044182-ZXRE4041CFTA 693-ZXRE4041CFTA 98K4154 ZXRE4041CFTA ZXRE4041CFTA
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - ZXRE4041CFTA SOT23 Precision Voltage Reference IC Voltage Reference, Precision Micropower, Shunt Fixed, Zxre4041 Series, 1.225V, Sot-23-3 Rohs Compliant Diodes Inc. PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3
TC 100 ppm/C 100 ppm/C 100 ppm/C
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385MX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
10 suppliers
PMIC - Voltage Reference - AD780CR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details