Shunt Voltage Reference IC Fixed 3.3V V ±2% 5mA TO-92
IC VREF SHUNT 2% TO92
Voltage References VREG Shunt Reg Precision 3.3V 5mA
IC VREF SHUNT 2% TO92
VOLTAGE REFERENCE, 3.3V, TO-92 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZXRE330EV-A-ND | ZXRE330EV-A | ZXRE330EV-A | ZXRE330EV-A | 29AK9210 |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | Voltage Reference, 3.3V, To-92 Rohs Compliant Diodes Inc. |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |||
| TC | 150 ppm/C | ||||
| Accuracy | 2 % |