The ZXRE250ASA-7 is a three-terminal adjustable shunt regulator designed for applications requiring precise voltage reference. It offers an adjustable output voltage range from 2.5V to 36V, with a minimum cathode current for regulation of 40µA, making it suitable for low-power applications. The device features excellent temperature stability and can handle output currents up to 100mA. It is available in two grades, with initial voltage tolerances of 1% for the A grade and 0.5% for the B grade. The operating temperature range is from -40°C to +125°C, and it is fully RoHS compliant. The ZXRE250ASA-7 can serve as a replacement for zener diodes, providing improved performance in various applications such as optocoupler linearizers and shunt regulation.
IC VREF SHUNT ADJ 1% SOT23 Product overview: ZXRE250ASA-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRE250ASA-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 004841-ZXRE250ASA-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 65μA
Family Name: ZXRE250
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): AME431BAJEAB25Y; ATL431AQDBZR; AME431BAJEAB25Y-1;
Introduction Date: May 12, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package: 3k pcs
IC VREF SHUNT ADJ 1% SOT23
IC VREF SHUNT ADJ 1% SOT23
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3
Voltage References Shunt Regulator
IC VREF SHUNT ADJ 1% SOT23
IC VREF SHUNT ADJ 1% SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-ZXRE250ASA-7 | 004841-ZXRE250ASA-7 | 31-ZXRE250ASA-7CT-ND | ZXRE250ASA-7 | ZXRE250ASA-7 | ZXRE250ASA-7 |
| Product Name | SOT23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - ZXRE250ASA-7 | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VIN | 40 volts |