DIODES Incorporated Precision Voltage Reference IC ZXRE160AET5TA

Description
IC VREF SHUNT ADJ 0.5% TSOT25 Product overview: ZXRE160AET5TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRE160AET5TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT ADJ 0.5% TSOT25 Product overview: ZXRE160AET5TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRE160AET5TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-ZXRE160AET5TA
Precision Voltage Reference IC 693-ZXRE160AET5TA
IC VREF SHUNT ADJ 0.5% TSOT25 Product overview: ZXRE160AET5TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRE160AET5TA can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% TSOT25 Product overview: ZXRE160AET5TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRE160AET5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - ZXRE160AET5TADICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZXRE160AET5TADICT-ND
Voltage Reference ZXRE160AET5TADICT-ND
Shunt Voltage Reference IC Adjustable 0.6V 18VV ±0.5% 15mA TSOT-25

Shunt Voltage Reference IC Adjustable 0.6V 18VV ±0.5% 15mA TSOT-25

Buy Now Datasheet
Voltage Reference - ZXRE160AET5TADITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZXRE160AET5TADITR-ND
Voltage Reference ZXRE160AET5TADITR-ND
Shunt Voltage Reference IC Adjustable 0.6V 18VV ±0.5% 15mA TSOT-25

Shunt Voltage Reference IC Adjustable 0.6V 18VV ±0.5% 15mA TSOT-25

Buy Now Datasheet
Voltage Reference - ZXRE160AET5TADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZXRE160AET5TADIDKR-ND
Voltage Reference ZXRE160AET5TADIDKR-ND
Shunt Voltage Reference IC Adjustable 0.6V 18VV ±0.5% 15mA TSOT-25

Shunt Voltage Reference IC Adjustable 0.6V 18VV ±0.5% 15mA TSOT-25

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - ZXRE160AET5TA - 004836-ZXRE160AET5TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZXRE160AET5TA
004836-ZXRE160AET5TA
PMIC - PMIC - Voltage Reference - ZXRE160AET5TA 004836-ZXRE160AET5TA
Manufacturer: Diodes Incorporated Win Source Part Number: 004836-ZXRE160AET5TA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: TSOT-25 Nominal Output Voltage (Min/Fixed): 0.2V Maximum Output Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 004836-ZXRE160AET5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TSOT-25
Nominal Output Voltage (Min/Fixed): 0.2V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Volt Ref, Shunt, 0.6V, -40 To 125Deg C Rohs Compliant Diodes Inc. - 76AH6155 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 0.6V, -40 To 125Deg C Rohs Compliant Diodes Inc.
76AH6155
Volt Ref, Shunt, 0.6V, -40 To 125Deg C Rohs Compliant Diodes Inc. 76AH6155
VOLT REF, SHUNT, 0.6V, -40 TO 125DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT, 0.6V, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ZXRE160AET5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ZXRE160AET5TA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ZXRE160AET5TA
IC VREF SHUNT ADJ 0.5% TSOT25

IC VREF SHUNT ADJ 0.5% TSOT25

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
ZXRE160AET5TA
PMIC - Voltage Reference ZXRE160AET5TA
IC VREF SHUNT ADJ 0.5% TSOT25

IC VREF SHUNT ADJ 0.5% TSOT25

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-ZXRE160AET5TA ZXRE160AET5TADICT-ND 004836-ZXRE160AET5TA 76AH6155 ZXRE160AET5TA ZXRE160AET5TA
Product Name Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - ZXRE160AET5TA Volt Ref, Shunt, 0.6V, -40 To 125Deg C Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; TSOT-25 Other; SOT-23-5 Thin, TSOT-23-5
VIN 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM285-1.2-N Micropower Voltage Reference Diode - LM285BXZ-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
PMIC - Voltage Reference - AD586LR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
Voltage Reference - X60008BIS8-41-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 3 ppm/C
View Details
4 suppliers