DIODES INCORPORATED
ZXRE125FFTA -- VOLTAGE REFERENCE
DIODES Incorporated
Voltage Reference
ZXRE125FFTA
Description
IC VREF SHUNT 3% SOT23
Description
IC VREF SHUNT 3% SOT23
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
ZXRE125FFTA |
|
Product Name
|
Voltage Reference |
|
Output Voltage Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features
Multiple Outputs
VIN
3 to 5.5 volts
View Details
Package Type
Other; TO-252-3
IOUT
0.5000 amps
IQ
0.0060 amps
View Details
Output Voltage Type
Adjustable / Variable
Package Type
Other; CFP,DIESALE,TO
Special Features
Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details