DIODES Incorporated Voltage Reference ZXRE125FFTA

Description
Shunt Voltage Reference IC Fixed 1.22V V ±3% 20mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 1.22V V ±3% 20mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ZXRE125FFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZXRE125FFTR-ND
Voltage Reference ZXRE125FFTR-ND
Shunt Voltage Reference IC Fixed 1.22V V ±3% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.22V V ±3% 20mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ZXRE125FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZXRE125FFDKR-ND
Voltage Reference ZXRE125FFDKR-ND
Shunt Voltage Reference IC Fixed 1.22V V ±3% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.22V V ±3% 20mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ZXRE125FFCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZXRE125FFCT-ND
Voltage Reference ZXRE125FFCT-ND
Shunt Voltage Reference IC Fixed 1.22V V ±3% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.22V V ±3% 20mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ZXRE125FFTA
SOT23 Precision Voltage Reference IC 693-ZXRE125FFTA
IC VREF SHUNT 3% SOT23 Product overview: ZXRE125FFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRE125FFTA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 3% SOT23 Product overview: ZXRE125FFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRE125FFTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ZXRE125FFTA - 004835-ZXRE125FFTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZXRE125FFTA
004835-ZXRE125FFTA
PMIC - PMIC - Voltage Reference - ZXRE125FFTA 004835-ZXRE125FFTA
Manufacturer: Diodes Incorporated Win Source Part Number: 004835-ZXRE125FFTA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Temperature Coefficient: 75ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 8μA Family Name: ZXRE125 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 1.22V Alternative Parts (Cross-Reference): LM4051BIM3-1.2+T; LM4051BEM3-1.2+; MAX6006AEUR+T; LM385M3-1.2HALF; Introduction Date: September 11, 1999 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 004835-ZXRE125FFTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Temperature Coefficient: 75ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 8μA
Family Name: ZXRE125
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 1.22V
Alternative Parts (Cross-Reference): LM4051BIM3-1.2+T; LM4051BEM3-1.2+; MAX6006AEUR+T; LM385M3-1.2HALF;
Introduction Date: September 11, 1999
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference, Micropower, Shunt Fixed, Zxre125 Series, 1.22V, Sot-23-3 Rohs Compliant Diodes Inc. - 98K4153 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Micropower, Shunt Fixed, Zxre125 Series, 1.22V, Sot-23-3 Rohs Compliant Diodes Inc.
98K4153
Voltage Reference, Micropower, Shunt Fixed, Zxre125 Series, 1.22V, Sot-23-3 Rohs Compliant Diodes Inc. 98K4153
Voltage Reference, Micropower, Shunt - Fixed, ZXRE125 Series, 1.22V, SOT-23-3 RoHS Compliant: Yes

Voltage Reference, Micropower, Shunt - Fixed, ZXRE125 Series, 1.22V, SOT-23-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
ZXRE125FFTA
Voltage References ZXRE125FFTA
Voltage References 3% 1.22V

Voltage References 3% 1.22V

Buy Now Datasheet
PMIC - Voltage Reference - ZXRE125FFTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ZXRE125FFTA
PMIC - Voltage Reference ZXRE125FFTA
IC VREF SHUNT 3% SOT23

IC VREF SHUNT 3% SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ZXRE125FFTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ZXRE125FFTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ZXRE125FFTA
IC VREF SHUNT 3% SOT23

IC VREF SHUNT 3% SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ZXRE125FFTR-ND 693-ZXRE125FFTA 004835-ZXRE125FFTA 98K4153 ZXRE125FFTA ZXRE125FFTA ZXRE125FFTA
Product Name Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ZXRE125FFTA Voltage Reference, Micropower, Shunt Fixed, Zxre125 Series, 1.22V, Sot-23-3 Rohs Compliant Diodes Inc. Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
TC 75 ppm/C 75 ppm/C 75 ppm/C
Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD586KR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
LM285-ADJ Adjustable Micropower Voltage Reference - LM285M/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low Power FGA Voltage References - ISL60002BIH320Z-T7A - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 2.05 volts
TC 20 ppm/C
View Details
7 suppliers