DIODES INCORPORATED
ZXRE125CFTA -- VOLTAGE REFERENCE
DIODES Incorporated
Voltage Reference
ZXRE125CFTA
Description
IC VREF SHUNT 0.5% SOT23
Description
IC VREF SHUNT 0.5% SOT23
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
ZXRE125CFTA |
|
Product Name
|
Voltage Reference |
|
Output Voltage Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
2 amps
VIN
3 to 5.5 volts
View Details
Operating Temperature
-40 C (-40 F)
View Details
2 suppliers
Package Type
SOT89; Other; SOT-89-3
IOUT
0.1000 amps
IQ
0.0060 amps
View Details