The ZXRE1004FFTC is a 1.22V bandgap voltage reference designed for ultra-low current applications, typically operating at 4OºA. It comes in a compact SOT23 surface mount package, making it suitable for space-constrained designs, particularly in portable and battery-powered devices. The device maintains excellent performance across an operating current range of 8OºA to 20mA, with a typical temperature coefficient of 20ppm/°C, ensuring stability over varying conditions. It offers a tolerance of 1% and is unconditionally stable, accommodating capacitive loads effectively. The ZXRE1004FFTC is also fully RoHS compliant and is a high-performance alternative to other voltage references such as the REF1004, LT1004, and LM185/385 series. It is suitable for applications including precision power supplies, portable instrumentation, and data acquisition systems. However, it is noted as not recommended for new designs, with a suggestion to consider the ZXRE125 instead.
IC VREF SHUNT 3% SOT23
| Lingto Electronic Limited | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | ZXRE1004FFTC |
| Product Name | PMIC - Voltage Reference |
| Type | Shunt / Zener |