DIODES Incorporated Voltage Reference ZXRE1004FFTA

Description
Shunt Voltage Reference IC Fixed 1.22V V ±3% 20mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 1.22V V ±3% 20mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ZXRE1004FFCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZXRE1004FFCT-ND
Voltage Reference ZXRE1004FFCT-ND
Shunt Voltage Reference IC Fixed 1.22V V ±3% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.22V V ±3% 20mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ZXRE1004FFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZXRE1004FFTR-ND
Voltage Reference ZXRE1004FFTR-ND
Shunt Voltage Reference IC Fixed 1.22V V ±3% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.22V V ±3% 20mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - ZXRE1004FFTA - 004833-ZXRE1004FFTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZXRE1004FFTA
004833-ZXRE1004FFTA
PMIC - PMIC - Voltage Reference - ZXRE1004FFTA 004833-ZXRE1004FFTA
Manufacturer: Diodes Incorporated Win Source Part Number: 004833-ZXRE1004FFTA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Temperature Coefficient: 75ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 8μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 1.22V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 004833-ZXRE1004FFTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Temperature Coefficient: 75ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 8μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 1.22V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ZXRE1004FFTA
SOT23 Precision Voltage Reference IC 693-ZXRE1004FFTA
IC VREF SHUNT 3% SOT23 Product overview: ZXRE1004FFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRE1004FFTA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 3% SOT23 Product overview: ZXRE1004FFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRE1004FFTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ZXRE1004FFTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ZXRE1004FFTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ZXRE1004FFTA
IC VREF SHUNT 3% SOT23

IC VREF SHUNT 3% SOT23

Supplier's Site
PMIC - Voltage Reference - ZXRE1004FFTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ZXRE1004FFTA
PMIC - Voltage Reference ZXRE1004FFTA
IC VREF SHUNT 3% SOT23

IC VREF SHUNT 3% SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
ZXRE1004FFTA
Voltage References ZXRE1004FFTA
Voltage References 3% 1.22V

Voltage References 3% 1.22V

Buy Now Datasheet
Voltage Reference, 1.22V, Sot-23 Rohs Compliant Diodes Inc. - 29AK9206 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, 1.22V, Sot-23 Rohs Compliant Diodes Inc.
29AK9206
Voltage Reference, 1.22V, Sot-23 Rohs Compliant Diodes Inc. 29AK9206
VOLTAGE REFERENCE, 1.22V, SOT-23 ROHS COMPLIANT: YES

VOLTAGE REFERENCE, 1.22V, SOT-23 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ZXRE1004FFCT-ND 004833-ZXRE1004FFTA 693-ZXRE1004FFTA ZXRE1004FFTA ZXRE1004FFTA ZXRE1004FFTA 29AK9206
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - ZXRE1004FFTA SOT23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References Voltage Reference, 1.22V, Sot-23 Rohs Compliant Diodes Inc.
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3
TC 75 ppm/C 75 ppm/C 75 ppm/C
Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - ADR4530ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.9500 mA
View Details
LM285-2.5-N Micropower Voltage Reference Diode - LM285BXZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details