DIODES INCORPORATED
ZXRE1004DFTC -- PMIC - VOLTAGE REFERENCE
DIODES Incorporated
PMIC - Voltage Reference
ZXRE1004DFTC
Description
IC VREF SHUNT 1% SOT23
-
Lingto Electronic Limited
Datasheet
Description
IC VREF SHUNT 1% SOT23
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
|
Product Number
|
ZXRE1004DFTC |
|
Product Name
|
PMIC - Voltage Reference |
|
Type
|
Shunt / Zener
|
Unlock Full Specs
to access all available technical data
Similar Products
VREF Type
Fixed
Package Type
Other; SOIC,TO-92,TSSOP
VREF
2.5 volts
View Details
8 suppliers
Renesas Electronics Corporation
Type
Series
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC
5 ppm/C
View Details
5 suppliers