DIODES Incorporated Voltage Reference ZXRE1004DFTA

Description
Shunt Voltage Reference IC Fixed 1.22V V ±1% 20mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 1.22V V ±1% 20mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ZXRE1004DFDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZXRE1004DFDKR-ND
Voltage Reference ZXRE1004DFDKR-ND
Shunt Voltage Reference IC Fixed 1.22V V ±1% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.22V V ±1% 20mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ZXRE1004DFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZXRE1004DFTR-ND
Voltage Reference ZXRE1004DFTR-ND
Shunt Voltage Reference IC Fixed 1.22V V ±1% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.22V V ±1% 20mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ZXRE1004DFCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZXRE1004DFCT-ND
Voltage Reference ZXRE1004DFCT-ND
Shunt Voltage Reference IC Fixed 1.22V V ±1% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.22V V ±1% 20mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - ZXRE1004DFTA - 057887-ZXRE1004DFTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZXRE1004DFTA
057887-ZXRE1004DFTA
PMIC - PMIC - Voltage Reference - ZXRE1004DFTA 057887-ZXRE1004DFTA
Manufacturer: Diodes Incorporated Win Source Part Number: 057887-ZXRE1004DFTA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 75ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 8μA Family Name: ZXRE1004 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 1.22V Alternative Parts (Cross-Reference): LM385M3X-1.2HALF; LM385M3X-1.2/HAPB; LM385M3-1.2/HAPB; LM385M3-1.2HALF; Introduction Date: September 11, 1999 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 057887-ZXRE1004DFTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 75ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 8μA
Family Name: ZXRE1004
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 1.22V
Alternative Parts (Cross-Reference): LM385M3X-1.2HALF; LM385M3X-1.2/HAPB; LM385M3-1.2/HAPB; LM385M3-1.2HALF;
Introduction Date: September 11, 1999
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ZXRE1004DFTA
SOT23 Precision Voltage Reference IC 693-ZXRE1004DFTA
IC VREF SHUNT 1% SOT23 Product overview: ZXRE1004DFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRE1004DFTA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 1% SOT23 Product overview: ZXRE1004DFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRE1004DFTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference, Micropower, Shunt Fixed, Zxre1004 Series, 1.22V, Sot-23-3 Rohs Compliant Diodes Inc. - 98K4145 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Micropower, Shunt Fixed, Zxre1004 Series, 1.22V, Sot-23-3 Rohs Compliant Diodes Inc.
98K4145
Voltage Reference, Micropower, Shunt Fixed, Zxre1004 Series, 1.22V, Sot-23-3 Rohs Compliant Diodes Inc. 98K4145
Voltage Reference, Micropower, Shunt - Fixed, ZXRE1004 Series, 1.22V, SOT-23-3 RoHS Compliant: Yes

Voltage Reference, Micropower, Shunt - Fixed, ZXRE1004 Series, 1.22V, SOT-23-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ZXRE1004DFTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ZXRE1004DFTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ZXRE1004DFTA
IC VREF SHUNT 1% SOT23

IC VREF SHUNT 1% SOT23

Supplier's Site
PMIC - Voltage Reference - ZXRE1004DFTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ZXRE1004DFTA
PMIC - Voltage Reference ZXRE1004DFTA
IC VREF SHUNT 1% SOT23

IC VREF SHUNT 1% SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ZXRE1004DFDKR-ND 057887-ZXRE1004DFTA 693-ZXRE1004DFTA 98K4145 ZXRE1004DFTA ZXRE1004DFTA
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - ZXRE1004DFTA SOT23 Precision Voltage Reference IC Voltage Reference, Micropower, Shunt Fixed, Zxre1004 Series, 1.22V, Sot-23-3 Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3
TC 75 ppm/C 75 ppm/C 75 ppm/C
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM185-1.2QML-SP Micropower Voltage Reference Diode - LM185WG-1.2-QV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details