DIODES Incorporated Voltage Reference ZXRE060H5TA

Description
Shunt Voltage Reference IC Adjustable 0.2V 18 VV ±1% 15 mA SC-70-5
Description
Shunt Voltage Reference IC Adjustable 0.2V 18 VV ±1% 15 mA SC-70-5
Datasheet
Datasheet Summary
Powered by GS/AI

The ZXRE060H5TA is a 5-terminal adjustable shunt regulator designed for low voltage applications, capable of regulating output voltages as low as 0.6V. It features a wide input voltage range of 2V to 18V and can handle output currents up to 15mA. The device offers high temperature stability with a typical temperature drift of less than 12mV across a temperature range of -40°C to +125°C. It is available in multiple package options, including SC70-5/SOT353, TSOT23-5, and DFN1520H4-6, making it suitable for space-constrained designs. The ZXRE060H5TA is compliant with RoHS standards and is halogen and antimony-free. It is particularly useful for applications such as isolated DC-DC converters and low-dropout linear regulators. However, it is noted that this part is not recommended for new designs, with a suggestion to consider the ZXRE160 instead.

Datasheet Summary
Powered by GS/AI

The ZXRE060H5TA is a 5-terminal adjustable shunt regulator designed for low voltage applications, capable of regulating output voltages as low as 0.6V. It features a wide input voltage range of 2V to 18V and can handle output currents up to 15mA. The device offers high temperature stability with a typical temperature drift of less than 12mV across a temperature range of -40°C to +125°C. It is available in multiple package options, including SC70-5/SOT353, TSOT23-5, and DFN1520H4-6, making it suitable for space-constrained designs. The ZXRE060H5TA is compliant with RoHS standards and is halogen and antimony-free. It is particularly useful for applications such as isolated DC-DC converters and low-dropout linear regulators. However, it is noted that this part is not recommended for new designs, with a suggestion to consider the ZXRE160 instead.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ZXRE060H5TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
ZXRE060H5TA
Voltage Reference ZXRE060H5TA
Shunt Voltage Reference IC Adjustable 0.2V 18 VV ±1% 15 mA SC-70-5

Shunt Voltage Reference IC Adjustable 0.2V 18 VV ±1% 15 mA SC-70-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ZXRE060H5TA
Product Name Voltage Reference
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details