Manufacturer: Diodes Incorporated
Win Source Part Number: 106561-ZXRD060FK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt, Dual
Output Current: 15mA
Current - Cathode: 300μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: U-DFN2626-10
Nominal Output Voltage (Min/Fixed): 0.2V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC VREF SHUNT ADJ 1% 10DFN Product overview: ZXRD060FK-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRD060FK-7 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1% 10DFN
Voltage References Shunt Reference U-DFN2626-10,3K
IC VREF SHUNT ADJ 1% 10DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 106561-ZXRD060FK-7 | 693-ZXRD060FK-7 | ZXRD060FK-7 | ZXRD060FK-7 | ZXRD060FK-7 |
| Product Name | PMIC - PMIC - Voltage Reference - ZXRD060FK-7 | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Package Type | Other; U-DFN2626-10 | Other; Tape & Reel (TR) | Other; 10-UFDFN Exposed Pad | ||
| Life Cycle Stage | Active | Active | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |