DIODES Incorporated Voltage Reference ZXRD060AFK-7

Description
Shunt, Dual Voltage Reference IC Adjustable 0.2V 18 VV ±0.5% 15 mA U-DFN2626-10
Description
Shunt, Dual Voltage Reference IC Adjustable 0.2V 18 VV ±0.5% 15 mA U-DFN2626-10
Datasheet
Datasheet Summary
Powered by GS/AI

The ZXRD060AFK-7 is a dual adjustable precision shunt regulator designed for low voltage applications, capable of regulating output voltages from 0.2V to 18V. It features a low reference voltage of 0.6V, making it suitable for microprocessor and DSP core voltage regulation. The device operates within an input voltage range of 2V to 18V and can sink output current up to 15mA. It is available in a compact DFN2626P10 package and offers a tolerance of ±0.5% or ±1%. The operating temperature range is from -40°C to 125°C, ensuring reliability in various environments. This product is particularly useful in isolated power supply applications and can be integrated into designs requiring low dropout voltage regulation.

Datasheet Summary
Powered by GS/AI

The ZXRD060AFK-7 is a dual adjustable precision shunt regulator designed for low voltage applications, capable of regulating output voltages from 0.2V to 18V. It features a low reference voltage of 0.6V, making it suitable for microprocessor and DSP core voltage regulation. The device operates within an input voltage range of 2V to 18V and can sink output current up to 15mA. It is available in a compact DFN2626P10 package and offers a tolerance of ±0.5% or ±1%. The operating temperature range is from -40°C to 125°C, ensuring reliability in various environments. This product is particularly useful in isolated power supply applications and can be integrated into designs requiring low dropout voltage regulation.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ZXRD060AFK-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
ZXRD060AFK-7
Voltage Reference ZXRD060AFK-7
Shunt, Dual Voltage Reference IC Adjustable 0.2V 18 VV ±0.5% 15 mA U-DFN2626-10

Shunt, Dual Voltage Reference IC Adjustable 0.2V 18 VV ±0.5% 15 mA U-DFN2626-10

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ZXRD060AFK-7
Product Name Voltage Reference
Type 10-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901619 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details