DIODES Incorporated Connectors,Interconnects ZXMS6008FFQ-7

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Switch Type: General Purpose Number of Outputs: 8 Output Configuration: Positive Output Type: Open Collector Voltage - Load: 4.5V ~ 16V Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V Current - Output (Max): 2mA Rds On (Typ): 225mOhm LS, 225mOhm HS Input Type: Differential Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Switch Type: General Purpose Number of Outputs: 8 Output Configuration: Positive Output Type: Open Collector Voltage - Load: 4.5V ~ 16V Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V Current - Output (Max): 2mA Rds On (Typ): 225mOhm LS, 225mOhm HS Input Type: Differential Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Switch Type: General Purpose Number of Outputs: 8 Output Configuration: Positive Output Type: Open Collector Voltage - Load: 4.5V ~ 16V Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V Current - Output (Max): 2mA Rds On (Typ): 225mOhm LS, 225mOhm HS Input Type: Differential Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Switch Type: General Purpose
Number of Outputs: 8
Output Configuration: Positive
Output Type: Open Collector
Voltage - Load: 4.5V ~ 16V
Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V
Current - Output (Max): 2mA
Rds On (Typ): 225mOhm LS, 225mOhm HS
Input Type: Differential
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details