The ZXMS6006SGTA is a 60V N-channel self-protected enhancement mode IntelliFET MOSFET in a SOT223 package, designed for low-side switching driven by 3.3V or 5V logic. It integrates over-current, over-voltage, over-temperature, and ESD protection with auto-restart functionality. The device has a maximum continuous drain-source voltage of 60V, an on-state resistance of 100mΩ, a nominal load current of 2.8A at VIN = 5V, and an unclamped single pulse inductive energy rating of 480mJ. It supports a thermal resistance of 83°C/W when mounted on a 50mm × 50mm 2oz FR-4 board and operates from -40°C to +150°C. The package is lead-free, RoHS compliant, and rated UL 94V-0.
MOSFET 60V N-CH INTELLIFET 100mOhm 2.8A 480mJ
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ZXMS6006SGTA |
| Product Name | MOSFET |