DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6006SGTA ZXMS6006SGTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 804684-ZXMS6006SGTA Packaging: Reel Mounting Style: Surface Mount Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 60V (Maximum) Rds On (Typ): 75mOhm Supplier Device Package: SOT-223 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-261-4, TO-261AA Current - Output (Maximum): 2.8A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3.3V, 5V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 804684-ZXMS6006SGTA Packaging: Reel Mounting Style: Surface Mount Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 60V (Maximum) Rds On (Typ): 75mOhm Supplier Device Package: SOT-223 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-261-4, TO-261AA Current - Output (Maximum): 2.8A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3.3V, 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6006SGTA
ZXMS6006SGTA
PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6006SGTA ZXMS6006SGTA
Manufacturer: Diodes Incorporated Win Source Part Number: 804684-ZXMS6006SGTA Packaging: Reel Mounting Style: Surface Mount Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 60V (Maximum) Rds On (Typ): 75mOhm Supplier Device Package: SOT-223 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-261-4, TO-261AA Current - Output (Maximum): 2.8A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3.3V, 5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 804684-ZXMS6006SGTA
Packaging: Reel
Mounting Style: Surface Mount
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 60V (Maximum)
Rds On (Typ): 75mOhm
Supplier Device Package: SOT-223
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-261-4, TO-261AA
Current - Output (Maximum): 2.8A
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3.3V, 5V

Buy Now
PMIC - Power Distribution Switches, Load Drivers - ZXMS6006SGTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ZXMS6006SGTA
PMIC - Power Distribution Switches, Load Drivers ZXMS6006SGTA
IC PWR DRIVER N-CHAN 1:1 SOT223

IC PWR DRIVER N-CHAN 1:1 SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ZXMS6006SGTA ZXMS6006SGTA
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6006SGTA PMIC - Power Distribution Switches, Load Drivers
Voltage 60V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details