The ZXMS6006DT8TA is a dual N-channel enhancement mode IntelliFET MOSFET with integrated protection features, designed for low-side switching applications driven by 3.3V or 5V microcontrollers. It features a 60V drain-source voltage rating, a typical on-state resistance of 100mΩ, and a continuous drain current of 2.8A at 5V input. Integrated protections include short-circuit, over-voltage (active clamp), over-current, and thermal shutdown with auto-restart, along with 210mJ unclamped single-pulse inductive energy handling. The device is packaged in an SM-8 surface-mount case with a footprint of 6.7mm × 3.7mm and weighs approximately 0.117 grams. It meets AEC-Q101 reliability standards, is RoHS compliant, halogen- and antimony-free, and has a UL 94 V-0 flammability rating.
MOSFET 60V Dual N-Ch Mosfet 100mOhm 2.8A 210mJ
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ZXMS6006DT8TA |
| Product Name | MOSFET |