DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6005N8Q-13 ZXMS6005N8Q-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802843-ZXMS6005N8Q-1 3 Packaging: Reel Mounting Style: Surface Mount Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 60V (Maximum) Rds On (Typ): 150mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 2A Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 Voltage - Supply (Vcc/Vdd): 3.3V, 5V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802843-ZXMS6005N8Q-1 3 Packaging: Reel Mounting Style: Surface Mount Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 60V (Maximum) Rds On (Typ): 150mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 2A Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 Voltage - Supply (Vcc/Vdd): 3.3V, 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6005N8Q-13
ZXMS6005N8Q-13
PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6005N8Q-13 ZXMS6005N8Q-13
Manufacturer: Diodes Incorporated Win Source Part Number: 802843-ZXMS6005N8Q-1 3 Packaging: Reel Mounting Style: Surface Mount Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 60V (Maximum) Rds On (Typ): 150mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 2A Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 Voltage - Supply (Vcc/Vdd): 3.3V, 5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802843-ZXMS6005N8Q-13
Packaging: Reel
Mounting Style: Surface Mount
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 60V (Maximum)
Rds On (Typ): 150mOhm
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 2A
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
Voltage - Supply (Vcc/Vdd): 3.3V, 5V

Buy Now
PMIC - Power Distribution Switches, Load Drivers - ZXMS6005N8Q-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ZXMS6005N8Q-13
PMIC - Power Distribution Switches, Load Drivers ZXMS6005N8Q-13
IC PWR DRIVER N-CHAN 1:1 8SOIC

IC PWR DRIVER N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ZXMS6005N8Q-13 ZXMS6005N8Q-13
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6005N8Q-13 PMIC - Power Distribution Switches, Load Drivers
Voltage 60V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers