The ZXMS6005N8Q-13 is a 60V N-channel self-protected enhancement mode low-side IntelliFET in an SO-8 package, measuring 4.90mm x 6.00mm x 1.45mm. It integrates overcurrent, overvoltage, overtemperature, and ESD protection, with logic-level input compatibility for 3.3V and 5V microcontrollers. The device has a typical on-state resistance of 200mΩ at 5V gate drive and supports a continuous drain current of 2.0A at 25°C ambient temperature. It features active clamping with 120mJ unclamped inductive energy handling and auto-restart capabilities. The part is qualified to AEC-Q101 standards, RoHS compliant, and rated for operation from -40°C to +125°C ambient temperature. Moisture sensitivity is level 1 per J-STD-020, and the case meets UL 94 V-0 flammability rating.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ZXMS6005N8Q-13 |
| Product Name | MOSFET |