The ZXMS6005N8-13 is a self-protected low side IntelliFET MOSFET designed for use in power distribution applications. It features a continuous drain-source voltage rating of 60V and an on-state resistance of 200m,Ѷ, making it suitable for handling nominal load currents of up to 2.0A at a supply voltage of 5V. The device integrates multiple protection features, including over-temperature, overcurrent, and overvoltage protection, along with ESD protection, which enhances its reliability in harsh environments. This MOSFET is particularly well-suited for applications involving high in-rush currents, such as lamps and motors, and can effectively replace electromechanical relays and discrete circuits. It operates with logic level inputs from 3.3V to 5V, making it compatible with various microcontrollers. The ZXMS6005N8-13 also supports linear mode capability, allowing for current-limiting protection without compromising its self-protection features. The device is housed in an SO-8 package and is compliant with RoHS standards, ensuring it is environmentally friendly. Its operational temperature range extends from -40°C to +125°C, making it versatile for different applications.
Power Switch/Driver 1:1 N-Channel 2.8A 8-SO
IC PWR DRIVER N-CHANNEL 1:1 8SO
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | ZXMS6005N8-13 | ZXMS6005N8-13 |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | Low-side | |
| Number of Outputs | 1; 1 | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 2.8 amps |