DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6005DT8TA ZXMS6005DT8TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1283504-ZXMS6005DT8T A Series: Automotive, AEC-Q101, INTELLIFET Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Auto Restart Package: SOT-223-8 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: 3.3V, 5V Number of Outputs: 2 Output Configuration: Low Side Voltage - Load: 60V (Maximum) Rds On (Typ): 150 mOhm Family Name: ZXMS6005DT8 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.diodes.com Manufacturer Package: SM8 Current - Output (Maximum): 1.8A Introduction Date: June 23, 2010 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1283504-ZXMS6005DT8T A Series: Automotive, AEC-Q101, INTELLIFET Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Auto Restart Package: SOT-223-8 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: 3.3V, 5V Number of Outputs: 2 Output Configuration: Low Side Voltage - Load: 60V (Maximum) Rds On (Typ): 150 mOhm Family Name: ZXMS6005DT8 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.diodes.com Manufacturer Package: SM8 Current - Output (Maximum): 1.8A Introduction Date: June 23, 2010 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6005DT8TA
ZXMS6005DT8TA
PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6005DT8TA ZXMS6005DT8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1283504-ZXMS6005DT8T A Series: Automotive, AEC-Q101, INTELLIFET Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Auto Restart Package: SOT-223-8 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: 3.3V, 5V Number of Outputs: 2 Output Configuration: Low Side Voltage - Load: 60V (Maximum) Rds On (Typ): 150 mOhm Family Name: ZXMS6005DT8 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.diodes.com Manufacturer Package: SM8 Current - Output (Maximum): 1.8A Introduction Date: June 23, 2010 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1283504-ZXMS6005DT8TA
Series: Automotive, AEC-Q101, INTELLIFET
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Auto Restart
Package: SOT-223-8
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Supply Voltage: 3.3V, 5V
Number of Outputs: 2
Output Configuration: Low Side
Voltage - Load: 60V (Maximum)
Rds On (Typ): 150 mOhm
Family Name: ZXMS6005DT8
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SM8
Current - Output (Maximum): 1.8A
Introduction Date: June 23, 2010
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ZXMS6005DT8TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ZXMS6005DT8TA
PMIC - Power Distribution Switches, Load Drivers ZXMS6005DT8TA
IC PWR DRIVER N-CHANNEL 1:1 SM8

IC PWR DRIVER N-CHANNEL 1:1 SM8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ZXMS6005DT8TA ZXMS6005DT8TA
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6005DT8TA PMIC - Power Distribution Switches, Load Drivers
Voltage 60V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Battery Distribution Units - 2141034-1 - TE Connectivity
Specs
Voltage 16
Current 50.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Distribution Units - 637929 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details