DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6005DN8-13 ZXMS6005DN8-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803332-ZXMS6005DN8-1 3 Packaging: Reel Mounting Style: Surface Mount Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: Low Side Voltage - Load: 60V (Maximum) Rds On (Typ): 150mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 1.8A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 Voltage - Supply (Vcc/Vdd): 3.3V, 5V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803332-ZXMS6005DN8-1 3 Packaging: Reel Mounting Style: Surface Mount Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: Low Side Voltage - Load: 60V (Maximum) Rds On (Typ): 150mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 1.8A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 Voltage - Supply (Vcc/Vdd): 3.3V, 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6005DN8-13 - ZXMS6005DN8-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6005DN8-13
ZXMS6005DN8-13
PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6005DN8-13 ZXMS6005DN8-13
Manufacturer: Diodes Incorporated Win Source Part Number: 803332-ZXMS6005DN8-1 3 Packaging: Reel Mounting Style: Surface Mount Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: Low Side Voltage - Load: 60V (Maximum) Rds On (Typ): 150mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 1.8A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 Voltage - Supply (Vcc/Vdd): 3.3V, 5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 803332-ZXMS6005DN8-13
Packaging: Reel
Mounting Style: Surface Mount
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Output Configuration: Low Side
Voltage - Load: 60V (Maximum)
Rds On (Typ): 150mOhm
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 1.8A
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
Voltage - Supply (Vcc/Vdd): 3.3V, 5V

Buy Now
PMIC - Power Distribution Switches, Load Drivers - ZXMS6005DN8-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ZXMS6005DN8-13
PMIC - Power Distribution Switches, Load Drivers ZXMS6005DN8-13
IC PWR DRIVER N-CHAN 1:1 8SOIC

IC PWR DRIVER N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ZXMS6005DN8-13 ZXMS6005DN8-13
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6005DN8-13 PMIC - Power Distribution Switches, Load Drivers
Voltage 60V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 1-444314-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Power Distribution Units - 1617270 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 16
Outlets Type g - british
View Details