Manufacturer: Diodes Incorporated
Win Source Part Number: 004827-ZXMS6004SGTA
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.3A
Voltage - Load: 60V (Max)
Rds On (Typ): 350 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-223
Supply Voltage - Operating: 3.3V, 5V
Alternative Parts (Cross-Reference): VNL5300S5TR-E; BSP75NQTA; ZXMS6004SGTA; BTS428L2ATMA1;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
MOSFET, N-CH, 60V, 1.3A, SOT-223 ROHS COMPLIANT: YES
MOSFET 60V N-Ch Intellifet 500mohm 1.3A 480mJ
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 004827-ZXMS6004SGTA | 29AK9198 | ZXMS6004SGTA |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6004SGTA | Mosfet, N-Ch, 60V, 1.3A, Sot-223 Rohs Compliant Diodes Inc. | MOSFET |
| Polarity | N-Channel |