Manufacturer: Diodes Incorporated
Win Source Part Number: 904397-ZXMS6004N8-13
Series: INTELLIFET®
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 3.3V, 5V
Family Name: ZXMS6004
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: ZXMS6004N8-13DITR, ZXMS6004N8-13DIDKR, ZXMS6004N8-13DICT
IC PWR DRIVER N-CHANNEL 1:1 8SO
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | ZXMS6004N8-13 | ZXMS6004N8-13 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6004N8-13 | PMIC - Power Distribution Switches, Load Drivers |
| Current | 1.3 amps |