Manufacturer: Diodes Incorporated
Win Source Part Number: 004826-ZXMS6004FFTA
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.3A
Voltage - Load: 60V (Max)
Rds On (Typ): 350 mOhm
Family Name: ZXMS6004FF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-23F
Supply Voltage - Operating: 3.3V, 5V
Alternative Parts (Cross-Reference): APE8937GN2; ADM869LARQZ; ADM869LARQZ-REEL7; ADM869LARQ-REEL7;
Introduction Date: February 17, 2006
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
MOSFET 60V N-Channel self protected
MOSFET, N CHANNEL, 60V, 2A , SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 004826-ZXMS6004FFTA | ZXMS6004FFTA | 12T2280 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6004FFTA | MOSFET | Mosfet, N Channel, 60V, 2A , Sot-23; Channel Type Diodes Inc. |
| Polarity | N-Channel | N-Channel |