DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers ZXMS6004FFQTA

Description
IC PWR DRIVER N-CHAN 1:1 SOT23F
Description
IC PWR DRIVER N-CHAN 1:1 SOT23F
Datasheet
Datasheet Summary
Powered by GS/AI

The ZXMS6004FFQTA is a self-protected low side IntelliFET MOSFET designed for use in power distribution applications. It features a continuous drain-source voltage rating of 60V and an on-state resistance of 500m,Ѷ, making it suitable for handling nominal load currents of up to 1.3A when powered by 5V. The device integrates multiple protection features, including overtemperature, overcurrent, and overvoltage protection, along with ESD protection, which enhances its reliability in harsh environments. This MOSFET is particularly effective for applications involving high in-rush currents, such as motors and lamps, and is compatible with microcontrollers operating at 3.3V or 5V. It is automotive rated and can replace traditional electromechanical relays, offering a compact solution with a SOT23F package. The ZXMS6004FFQTA is also compliant with RoHS standards and is suitable for use in applications requiring stringent change control, as it is AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

The ZXMS6004FFQTA is a self-protected low side IntelliFET MOSFET designed for use in power distribution applications. It features a continuous drain-source voltage rating of 60V and an on-state resistance of 500m,Ѷ, making it suitable for handling nominal load currents of up to 1.3A when powered by 5V. The device integrates multiple protection features, including overtemperature, overcurrent, and overvoltage protection, along with ESD protection, which enhances its reliability in harsh environments. This MOSFET is particularly effective for applications involving high in-rush currents, such as motors and lamps, and is compatible with microcontrollers operating at 3.3V or 5V. It is automotive rated and can replace traditional electromechanical relays, offering a compact solution with a SOT23F package. The ZXMS6004FFQTA is also compliant with RoHS standards and is suitable for use in applications requiring stringent change control, as it is AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - ZXMS6004FFQTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
ZXMS6004FFQTA
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers ZXMS6004FFQTA
IC PWR DRIVER N-CHAN 1:1 SOT23F

IC PWR DRIVER N-CHAN 1:1 SOT23F

Supplier's Site
Power Distribution Switches, Load Drivers - ZXMS6004FFQTA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
ZXMS6004FFQTA
Power Distribution Switches, Load Drivers ZXMS6004FFQTA
Power Switch/Driver 1:1 N-Channel 1.3A SOT-23F

Power Switch/Driver 1:1 N-Channel 1.3A SOT-23F

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number ZXMS6004FFQTA ZXMS6004FFQTA
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other Tape Reel; Tape & Reel (TR); Other
Driver Type Low-side
Number of Outputs 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

IC 3.3V PLL CLK-DRVR 28-SSOP - 815-CDC2536DB - Utmel Electronic Limited
Specs
Driver Type PLL Clock Driver
Number of Outputs 6
Supply Voltage 3.3 volts
View Details
Clock Buffers, Drivers - SI5330K-B00224-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details