The ZXMS6004DT8 is a dual 60V N-channel self-protected enhancement mode MOSFET in an SM8 package, designed as a logic-level (3.3V or 5V) low-side switch for automotive and harsh environments. It integrates over-current, over-temperature, over-voltage clamping, and ESD protection per channel. The device has a typical on-state resistance of 500 mΩ at 5V gate drive and supports a continuous drain current of 1.2 A at 25°C. It offers 210 mJ unclamped inductive energy handling and is rated for operation from -40°C to 150°C. The part meets automotive quality standards and replaces electromechanical relays in 12V and 24V DC applications.
MOSFET 60V N-Ch Intellifet 500mohm 1.2A 210mJ
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ZXMS6004DT8TA |
| Product Name | MOSFET |