DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers ZXMS6004DN8-13

Description
Win Source Part Number: 1372583-ZXMS6004DN8- 13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: INTELLIFET® Package: Tape & Reel Product Status: Active Features: Auto Restart Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Base Product Number: ZXMS6004 Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.3A Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): 3.3V, 5V Number of Outputs: 2 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Interface: On/Off Switch Type: General Purpose Voltage - Load: 60V (Max) Rds On (Typ): 350mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1372583-ZXMS6004DN8- 13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: INTELLIFET® Package: Tape & Reel Product Status: Active Features: Auto Restart Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Base Product Number: ZXMS6004 Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.3A Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): 3.3V, 5V Number of Outputs: 2 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Interface: On/Off Switch Type: General Purpose Voltage - Load: 60V (Max) Rds On (Typ): 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1372583-ZXMS6004DN8-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1372583-ZXMS6004DN8-13
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1372583-ZXMS6004DN8-13
Win Source Part Number: 1372583-ZXMS6004DN8- 13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: INTELLIFET® Package: Tape & Reel Product Status: Active Features: Auto Restart Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Base Product Number: ZXMS6004 Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.3A Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): 3.3V, 5V Number of Outputs: 2 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Interface: On/Off Switch Type: General Purpose Voltage - Load: 60V (Max) Rds On (Typ): 350mOhm

Win Source Part Number: 1372583-ZXMS6004DN8-13
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: INTELLIFET®
Package: Tape & Reel
Product Status: Active
Features: Auto Restart
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Base Product Number: ZXMS6004
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 1.3A
Output Type: N-Channel
Output Configuration: Low Side
Voltage - Supply (Vcc/Vdd): 3.3V, 5V
Number of Outputs: 2
Input Type: Non-Inverting
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Interface: On/Off
Switch Type: General Purpose
Voltage - Load: 60V (Max)
Rds On (Typ): 350mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1372583-ZXMS6004DN8-13
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 3.3 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - DG301AAA - Rochester Electronics
Rochester Electronics
Specs
Logic Family CMOS
Package Type TO-Can
View Details
8-bit level-shifting bus switch with 4-bit output enables - 74CBTLVD3244BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers