DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6004DGTA ZXMS6004DGTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120410-ZXMS6004DGTA Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Load: 60V (Max) Rds On (Typ): 350 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120410-ZXMS6004DGTA Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Load: 60V (Max) Rds On (Typ): 350 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6004DGTA
ZXMS6004DGTA
PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6004DGTA ZXMS6004DGTA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120410-ZXMS6004DGTA Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Load: 60V (Max) Rds On (Typ): 350 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120410-ZXMS6004DGTA
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.3A
Voltage - Load: 60V (Max)
Rds On (Typ): 350 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-223
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Sw, Low Side, 2.2A, 125Deg C Rohs Compliant Diodes Inc. - 29AK9194 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, 2.2A, 125Deg C Rohs Compliant Diodes Inc.
29AK9194
Power Load Sw, Low Side, 2.2A, 125Deg C Rohs Compliant Diodes Inc. 29AK9194
POWER LOAD SW, LOW SIDE, 2.2A, 125DEG C ROHS COMPLIANT: YES

POWER LOAD SW, LOW SIDE, 2.2A, 125DEG C ROHS COMPLIANT: YES

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - ZXMS6004DGTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ZXMS6004DGTA
PMIC - Power Distribution Switches, Load Drivers ZXMS6004DGTA
IC PWR DRIVER N-CHAN 1:1 SOT223

IC PWR DRIVER N-CHAN 1:1 SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ZXMS6004DGTA 29AK9194 ZXMS6004DGTA
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6004DGTA Power Load Sw, Low Side, 2.2A, 125Deg C Rohs Compliant Diodes Inc. PMIC - Power Distribution Switches, Load Drivers
Voltage 60V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 284106-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
Power Distribution Units - 6520443 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 7
Outlets Type f - german schuko
View Details