The ZXMS6004DGTA is a 60V N-channel self-protected enhancement mode IntelliFET MOSFET in a SOT223 package, designed for low-side switching with logic level inputs (3.3V and 5V). It integrates over-current, over-voltage, over-temperature, and ESD protection with auto-restart functionality. The device has a typical on-state resistance of 500mΩ at 5V gate drive and supports a continuous drain current of 1.3A at 25°C ambient with 5V input. It operates over a junction temperature range of -40°C to +150°C and meets RoHS compliance with a UL 94 V-0 flammability rating. The package measures 6.70mm x 7.30mm with a height up to 1.70mm and weighs approximately 0.112 grams. It is suitable for driving inductive, capacitive, and resistive loads in automotive and industrial environments.
MOSFET INTELLIFET MOSFET 60V N CHAN
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ZXMS6004DGTA |
| Product Name | MOSFET |