DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6004DGQ-13 ZXMS6004DGQ-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 940065-ZXMS6004DGQ-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Supply Voltage: 3.3V, 5V Family Name: ZXMS6004 Categories: Integrated Circuits (ICs) Case / Package: SOT-223-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 940065-ZXMS6004DGQ-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Supply Voltage: 3.3V, 5V Family Name: ZXMS6004 Categories: Integrated Circuits (ICs) Case / Package: SOT-223-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6004DGQ-13
ZXMS6004DGQ-13
PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6004DGQ-13 ZXMS6004DGQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 940065-ZXMS6004DGQ-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Supply Voltage: 3.3V, 5V Family Name: ZXMS6004 Categories: Integrated Circuits (ICs) Case / Package: SOT-223-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 940065-ZXMS6004DGQ-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Supply Voltage: 3.3V, 5V
Family Name: ZXMS6004
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ZXMS6004DGQ-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ZXMS6004DGQ-13
PMIC - Power Distribution Switches, Load Drivers ZXMS6004DGQ-13
LOW SIDE INTELLIFET SOT223

LOW SIDE INTELLIFET SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ZXMS6004DGQ-13 ZXMS6004DGQ-13
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6004DGQ-13 PMIC - Power Distribution Switches, Load Drivers
Current 1.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Passive distribution box - 757-244/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details