DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6002GQTA ZXMS6002GQTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 940064-ZXMS6002GQTA Series: INTELLIFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Supply Voltage: Not Required Family Name: ZXMS6002 Categories: Integrated Circuits (ICs) Case / Package: SOT-223-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 940064-ZXMS6002GQTA Series: INTELLIFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Supply Voltage: Not Required Family Name: ZXMS6002 Categories: Integrated Circuits (ICs) Case / Package: SOT-223-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6002GQTA
ZXMS6002GQTA
PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6002GQTA ZXMS6002GQTA
Manufacturer: Diodes Incorporated Win Source Part Number: 940064-ZXMS6002GQTA Series: INTELLIFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Supply Voltage: Not Required Family Name: ZXMS6002 Categories: Integrated Circuits (ICs) Case / Package: SOT-223-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 940064-ZXMS6002GQTA
Series: INTELLIFET®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: ZXMS6002
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
PMIC - Power Distribution Switches, Load Drivers - ZXMS6002GQTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ZXMS6002GQTA
PMIC - Power Distribution Switches, Load Drivers ZXMS6002GQTA
IC PWR DRIVER N-CHAN 1:1 SOT223

IC PWR DRIVER N-CHAN 1:1 SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ZXMS6002GQTA ZXMS6002GQTA
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6002GQTA PMIC - Power Distribution Switches, Load Drivers
Current 1.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Module Components - 1480838-2 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details