The ZXMS6001N3TA is a low-side IntelliFET,Ñ¢ MOSFET designed for 5V applications, featuring a continuous drain-source voltage of 60V and an on-state resistance of 675m,Ѷ. It supports a maximum nominal load current of 1.1A and a minimum of 0.7A at 5V input. The device includes built-in protections such as overtemperature, overcurrent, and overvoltage (active clamp), making it suitable for various applications including resistive, inductive, and capacitive loads, as well as high inrush current scenarios like lamps and motors. It is automotive rated and can replace electromechanical relays. The ZXMS6001N3TA is compliant with RoHS standards and is halogen and antimony-free. It operates within a temperature range of -40°C to +150°C and is packaged in a SOT223 case.
Manufacturer: Diodes Incorporated
Win Source Part Number: 004825-ZXMS6001N3TA
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.1A
Voltage - Load: 60V (Max)
Rds On (Typ): 520 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-223
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC PWR DRIVER N-CHAN 1:1 SOT223
POWER LOAD SW, LOW SIDE, 1.8A, 125DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | ZXMS6001N3TA | ZXMS6001N3TA | 29AK9192 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6001N3TA | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, Low Side, 1.8A, 125Deg C Rohs Compliant Diodes Inc. |
| Voltage | 60V (Max) |