Manufacturer: Diodes Incorporated
Win Source Part Number: 904396-ZXMP7A17GQTA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 70 V 2.6A (Ta) 2W (Ta) Surface Mount SOT-223-3
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZXMP7A17
Categories: Discrete Semiconductor Products
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: ZXMP7A17GQTADIDKR, ZXMP7A17GQTADITR, ZXMP7A17GQTADICT
MOSFET P-CH 70V 2.6A SOT223 Product overview: ZXMP7A17GQTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP7A17GQTA can be used for catalog matching and distributor lookup.
P-Channel 70V 2.6A (Ta) 2W (Ta) Surface Mount SOT-223-3
P-Channel 70V 2.6A (Ta) 2W (Ta) Surface Mount SOT-223-3
P-Channel 70V 2.6A (Ta) 2W (Ta) Surface Mount SOT-223-3
MOSFET P-CH 70V 2.6A SOT223
MOSFET P-CH 70V 2.6A SOT223
MOSFET, P-CH, 70V, 2.6A, SOT-223 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 904396-ZXMP7A17GQTA | 278-ZXMP7A17GQTA | ZXMP7A17GQTADIDKR-ND | ZXMP7A17GQTA | ZXMP7A17GQTA | 29AK9191 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP7A17GQTA | 70V 2.6A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, 70V, 2.6A, Sot-223 Rohs Compliant Diodes Inc. |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SOT-223-3 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | 635 pF @ 40 V | SOT223; TO-261-4, TO-261AA | TO-3; SOT223 |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 70 volts | 70 volts |