The ZXMP7A17G is a 70V P-channel enhancement mode MOSFET designed for high-efficiency power management applications such as motor control, DC-DC conversion, and uninterruptible power supplies. It is packaged in an SOT223 case measuring 6.50mm x 3.50mm x 1.60mm, with a weight of 0.112 grams. The device has a continuous drain current of -2.6A at 25°C and -2.9A at 70°C, with an on-resistance of 160mΩ at VGS = -10V and 250mΩ at VGS = -4.5V. It supports unclamped inductive switching and meets AEC-Q101 standards for automotive reliability. The package is molded plastic with UL 94 V-0 flammability rating, is RoHS compliant, and is halogen- and antimony-free. Thermal resistance junction-to-ambient is 62.5°C/W under standard mounting conditions.
MOSFET, P CHANNEL, 70V, -3.7A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:70V; Continuous Drain Current Id:3.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 13M5704 |
| Product Name | Mosfet, P Channel, 70V, -3.7A, Sot-223; Channel Type Diodes Inc. |
| Polarity | P-Channel |