ZXMP6A18K is a 60V P-channel enhancement mode MOSFET designed for high-efficiency power management applications. It is packaged in a DPAK case with dimensions of 6.22mm maximum length, 6.73mm maximum width, and 2.39mm maximum height. The device has a maximum continuous drain current of -10.4A at 25°C and a drain-source on-resistance of 0.055Ω at -10V gate-source voltage. It operates over a junction temperature range of -55°C to +150°C and meets RoHS compliance.
MOSFET, P CHANNEL, 60V, -10.4A, DPAK; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:10.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 13M3620 |
| Product Name | Mosfet, P Channel, 60V, -10.4A, Dpak; Channel Type Diodes Inc. |
| Polarity | P-Channel |