DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A17KTC ZXMP6A17KTC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 037003-ZXMP6A17KTC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.11W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4.4A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 17.7nC @ 10V Max Input Capacitance: 637pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 125 mOhm @ 2.3A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 037003-ZXMP6A17KTC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.11W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4.4A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 17.7nC @ 10V Max Input Capacitance: 637pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 125 mOhm @ 2.3A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A17KTC - 037003-ZXMP6A17KTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A17KTC
037003-ZXMP6A17KTC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A17KTC 037003-ZXMP6A17KTC
Manufacturer: Diodes Incorporated Win Source Part Number: 037003-ZXMP6A17KTC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.11W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4.4A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 17.7nC @ 10V Max Input Capacitance: 637pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 125 mOhm @ 2.3A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 037003-ZXMP6A17KTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.11W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4.4A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 17.7nC @ 10V
Max Input Capacitance: 637pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 125 mOhm @ 2.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 4.4A TO252 MOSFET Transistor
278-ZXMP6A17KTC
60V 4.4A TO252 MOSFET Transistor 278-ZXMP6A17KTC
MOSFET P-CH 60V 4.4A TO252-3 Product overview: ZXMP6A17KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.4A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.4A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP6A17KTC can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 4.4A TO252-3 Product overview: ZXMP6A17KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.4A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.4A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP6A17KTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMP6A17KTCDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP6A17KTCDIDKR-ND
Single FETs, MOSFETs ZXMP6A17KTCDIDKR-ND
P-Channel 60V 4.4A (Ta) 2.11W (Ta) Surface Mount TO-252-3

P-Channel 60V 4.4A (Ta) 2.11W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP6A17KTCDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP6A17KTCDICT-ND
Single FETs, MOSFETs ZXMP6A17KTCDICT-ND
P-Channel 60V 4.4A (Ta) 2.11W (Ta) Surface Mount TO-252-3

P-Channel 60V 4.4A (Ta) 2.11W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP6A17KTCDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP6A17KTCDITR-ND
Single FETs, MOSFETs ZXMP6A17KTCDITR-ND
P-Channel 60V 4.4A (Ta) 2.11W (Ta) Surface Mount TO-252-3

P-Channel 60V 4.4A (Ta) 2.11W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP6A17KTC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMP6A17KTC
Single FETs, MOSFETs ZXMP6A17KTC
MOSFET P-CH 60V 4.4A TO252-3

MOSFET P-CH 60V 4.4A TO252-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP6A17KTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP6A17KTC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP6A17KTC
MOSFET P-CH 60V 4.4A TO252-3

MOSFET P-CH 60V 4.4A TO252-3

Supplier's Site
Mosfet, P-Ch, 60V, 6.6A, Dpak Rohs Compliant Diodes Inc. - 29AK9190 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 6.6A, Dpak Rohs Compliant Diodes Inc.
29AK9190
Mosfet, P-Ch, 60V, 6.6A, Dpak Rohs Compliant Diodes Inc. 29AK9190
MOSFET, P-CH, 60V, 6.6A, DPAK ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 6.6A, DPAK ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
ZXMP6A17KTC
Triode/MOS Tube/Transistor >> MOSFETs ZXMP6A17KTC
60V 4.4A 125mΩ@10V,2.3A 2.11W 1V@250uA P Channel TO-252-2 MOSFETs ROHS

60V 4.4A 125mΩ@10V,2.3A 2.11W 1V@250uA P Channel TO-252-2 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET ENHANCE MODE MOSFET 60V P-CHANNEL

MOSFET ENHANCE MODE MOSFET 60V P-CHANNEL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 037003-ZXMP6A17KTC 278-ZXMP6A17KTC ZXMP6A17KTCDIDKR-ND ZXMP6A17KTC ZXMP6A17KTC 29AK9190 ZXMP6A17KTC ZXMP6A17KTC
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A17KTC 60V 4.4A TO252 MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 60V, 6.6A, Dpak Rohs Compliant Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
PD 2110 milliwatts 9.25 milliwatts 2110 milliwatts 2110 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); TO-252-3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 Surface Mount TO-3; TO-252 (DPAK) TO-252 (DPAK)
Unlock Full Specs
to access all available technical data