DIODES Incorporated Single FETs, MOSFETs ZXMP6A17GTA

Description
P-Channel 60V 3A (Ta) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet
Description
P-Channel 60V 3A (Ta) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXMP6A17GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP6A17GDKR-ND
Single FETs, MOSFETs ZXMP6A17GDKR-ND
P-Channel 60V 3A (Ta) 2W (Ta) Surface Mount SOT-223-3

P-Channel 60V 3A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP6A17GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP6A17GCT-ND
Single FETs, MOSFETs ZXMP6A17GCT-ND
P-Channel 60V 3A (Ta) 2W (Ta) Surface Mount SOT-223-3

P-Channel 60V 3A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP6A17GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP6A17GTR-ND
Single FETs, MOSFETs ZXMP6A17GTR-ND
P-Channel 60V 3A (Ta) 2W (Ta) Surface Mount SOT-223-3

P-Channel 60V 3A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
60V 3A MOSFET Transistor
278-ZXMP6A17GTA
60V 3A MOSFET Transistor 278-ZXMP6A17GTA
MOSFET P-CH 60V 3A SOT223 Product overview: ZXMP6A17GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP6A17GTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 3A SOT223 Product overview: ZXMP6A17GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP6A17GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A17GTA - 037002-ZXMP6A17GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A17GTA
037002-ZXMP6A17GTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A17GTA 037002-ZXMP6A17GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 037002-ZXMP6A17GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Family Name: ZXMP6A17G Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 17.7nC @ 10V Max Input Capacitance: 637pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 125 mOhm @ 2.2A, 10V Alternative Parts (Cross-Reference): STN3PF06; STN3P6F6; BSP613PE6327; Introduction Date: September 18, 2002 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 037002-ZXMP6A17GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Family Name: ZXMP6A17G
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 17.7nC @ 10V
Max Input Capacitance: 637pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 125 mOhm @ 2.2A, 10V
Alternative Parts (Cross-Reference): STN3PF06; STN3P6F6; BSP613PE6327;
Introduction Date: September 18, 2002
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
ZXMP6A17GTA
Triode/MOS Tube/Transistor >> MOSFETs ZXMP6A17GTA
60V 3A 125mΩ@10V,2.2A 2W 1V@250uA P Channel SOT-223-4 MOSFETs ROHS

60V 3A 125mΩ@10V,2.2A 2W 1V@250uA P Channel SOT-223-4 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V P-Chnl UMOS

MOSFET 60V P-Chnl UMOS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP6A17GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP6A17GTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP6A17GTA
MOSFET P-CH 60V 3A SOT223

MOSFET P-CH 60V 3A SOT223

Supplier's Site
Mosfet Transistor, P Channel, -3 A, -60 V, 0.096 Ohm, -10 V, -1 V Rohs Compliant Diodes Inc. - 65T9558 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -3 A, -60 V, 0.096 Ohm, -10 V, -1 V Rohs Compliant Diodes Inc.
65T9558
Mosfet Transistor, P Channel, -3 A, -60 V, 0.096 Ohm, -10 V, -1 V Rohs Compliant Diodes Inc. 65T9558
MOSFET Transistor, P Channel, -3 A, -60 V, 0.096 ohm, -10 V, -1 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -3 A, -60 V, 0.096 ohm, -10 V, -1 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMP6A17GTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMP6A17GTA
Single FETs, MOSFETs ZXMP6A17GTA
MOSFET P-CH 60V 3A SOT223

MOSFET P-CH 60V 3A SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZXMP6A17GDKR-ND 278-ZXMP6A17GTA 037002-ZXMP6A17GTA ZXMP6A17GTA ZXMP6A17GTA ZXMP6A17GTA 65T9558 ZXMP6A17GTA
Product Name Single FETs, MOSFETs 60V 3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A17GTA Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, P Channel, -3 A, -60 V, 0.096 Ohm, -10 V, -1 V Rohs Compliant Diodes Inc. Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT3; SOT-223 SOT223 Surface Mount TO-3 SOT223; TO-261-4, TO-261AA
MOSFET Operating Mode Enhancement
Transconductance 0.0047 kS
PD 3.9 milliwatts 2000 milliwatts 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFP4310Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details