DIODES Incorporated 60V 2.3A MOSFET Transistor ZXMP6A17E6TA

Description
MOSFET P-CH 60V 2.3A SOT26 Product overview: ZXMP6A17E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP6A17E6TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 2.3A SOT26 Product overview: ZXMP6A17E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP6A17E6TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 2.3A MOSFET Transistor
278-ZXMP6A17E6TA
60V 2.3A MOSFET Transistor 278-ZXMP6A17E6TA
MOSFET P-CH 60V 2.3A SOT26 Product overview: ZXMP6A17E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP6A17E6TA can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 2.3A SOT26 Product overview: ZXMP6A17E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP6A17E6TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMP6A17E6TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP6A17E6TR-ND
Single FETs, MOSFETs ZXMP6A17E6TR-ND
P-Channel 60V 2.3A (Ta) 1.1W (Ta) Surface Mount SOT-26

P-Channel 60V 2.3A (Ta) 1.1W (Ta) Surface Mount SOT-26

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP6A17E6CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP6A17E6CT-ND
Single FETs, MOSFETs ZXMP6A17E6CT-ND
P-Channel 60V 2.3A (Ta) 1.1W (Ta) Surface Mount SOT-26

P-Channel 60V 2.3A (Ta) 1.1W (Ta) Surface Mount SOT-26

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP6A17E6DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP6A17E6DKR-ND
Single FETs, MOSFETs ZXMP6A17E6DKR-ND
P-Channel 60V 2.3A (Ta) 1.1W (Ta) Surface Mount SOT-26

P-Channel 60V 2.3A (Ta) 1.1W (Ta) Surface Mount SOT-26

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A17E6TA - 037000-ZXMP6A17E6TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A17E6TA
037000-ZXMP6A17E6TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A17E6TA 037000-ZXMP6A17E6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 037000-ZXMP6A17E6TA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.1W (Ta) Family Name: ZXMP6A17E6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.3A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 17.7nC @ 10V Max Input Capacitance: 637pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 125 mOhm @ 2.3A, 10V Alternative Parts (Cross-Reference): FDC5614P_NF073; FDC5614P_D87Z; FDC5614P_F073; Introduction Date: March 15, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 037000-ZXMP6A17E6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.1W (Ta)
Family Name: ZXMP6A17E6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.3A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 17.7nC @ 10V
Max Input Capacitance: 637pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 125 mOhm @ 2.3A, 10V
Alternative Parts (Cross-Reference): FDC5614P_NF073; FDC5614P_D87Z; FDC5614P_F073;
Introduction Date: March 15, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
ZXMP6A17E6TA
Triode/MOS Tube/Transistor >> MOSFETs ZXMP6A17E6TA
60V 2.3A 125mΩ@10V,2.3A 1.1W 1V@250uA P Channel SOT-26 MOSFETs ROHS

60V 2.3A 125mΩ@10V,2.3A 1.1W 1V@250uA P Channel SOT-26 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch 60 Volt 3.0A

MOSFET P-Ch 60 Volt 3.0A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP6A17E6TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP6A17E6TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP6A17E6TA
MOSFET P-CH 60V 2.3A SOT26

MOSFET P-CH 60V 2.3A SOT26

Supplier's Site
Single FETs, MOSFETs - ZXMP6A17E6TA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMP6A17E6TA
Single FETs, MOSFETs ZXMP6A17E6TA
MOSFET P-CH 60V 2.3A SOT26

MOSFET P-CH 60V 2.3A SOT26

Supplier's Site Datasheet
Mosfet, P Channel, -60V, -3A, Sot-23; Channel Type Diodes Inc. - 12T2279 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -60V, -3A, Sot-23; Channel Type Diodes Inc.
12T2279
Mosfet, P Channel, -60V, -3A, Sot-23; Channel Type Diodes Inc. 12T2279
MOSFET, P CHANNEL, -60V, -3A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, P CHANNEL, -60V, -3A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ZXMP6A17E6TA ZXMP6A17E6TR-ND 037000-ZXMP6A17E6TA ZXMP6A17E6TA ZXMP6A17E6TA ZXMP6A17E6TA ZXMP6A17E6TA 12T2279
Product Name 60V 2.3A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A17E6TA Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P Channel, -60V, -3A, Sot-23; Channel Type Diodes Inc.
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0047 kS
PD 1.92 milliwatts 1100 milliwatts 1100 milliwatts 1100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data