Manufacturer: Diodes Incorporated
Win Source Part Number: 036998-ZXMP6A16KTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.11W (Ta)
Family Name: ZXMP6A16K
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 5.4A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 24.2nC @ 10V
Max Input Capacitance: 1021pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 85 mOhm @ 2.9A, 10V
Alternative Parts (Cross-Reference): RSD140P06TL; TSM680P06CI C0G; TSM680P06CZ C0G; TSM680P06CH X0G;
Introduction Date: June 28, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
MOSFET P-CH 60V 5.4A TO252-3 Product overview: ZXMP6A16KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.4A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.4A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP6A16KTC can be used for catalog matching and distributor lookup.
P-Channel 60V 5.4A (Ta) 2.11W (Ta) Surface Mount TO-252-3
P-Channel 60V 5.4A (Ta) 2.11W (Ta) Surface Mount TO-252-3
P-Channel 60V 5.4A (Ta) 2.11W (Ta) Surface Mount TO-252-3
MOSFET P-CH 60V 5.4A TO252-3
MOSFET, P CHANNEL, -60V, -8.2A, DPAK; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes
MOSFET P-CH 60V 5.4A TO252-3
MOSFET P-Chan 60V MOSFET (UMOS)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 036998-ZXMP6A16KTC | 278-ZXMP6A16KTC | ZXMP6A16KCT-ND | ZXMP6A16KTC | 62M1308 | ZXMP6A16KTC | ZXMP6A16KTC |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A16KTC | 60V 5.4A TO252 MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P Channel, -60V, -8.2A, Dpak; Channel Type Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||||
| PD | 2110 milliwatts | 9.76 milliwatts | 2110 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; TO-252 (DPAK); TO-252-3 | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |