MOSFET 2P-CH 60V 2.9A 8SO Product overview: ZXMP6A16DN8TC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMP6A16DN8TC can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120408-ZXMP6A16DN8T
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.25W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.9A
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 24.2nC @ 10V
Max Input Capacitance: 1021pF @ 30V
Maximum Rds On at Id,Vgs: 85 mOhm @ 2.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Mosfet Array 2 P-Channel (Dual) 60V 2.9A 1.25W Surface Mount 8-SO
MOSFET 2P-CH 60V 2.9A 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-ZXMP6A16DN8TC | 1120408-ZXMP6A16DN8TC | ZXMP6A16DN8TC-ND | ZXMP6A16DN8TC | ZXMP6A16DN8TC |
| Product Name | 60V 2.9A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A16DN8TC | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts | |||
| Transconductance | 0.0072 kS |