Mosfet Array 2 P-Channel (Dual) 60V 2.9A 1.81W Surface Mount 8-SO
Mosfet Array 2 P-Channel (Dual) 60V 2.9A 1.81W Surface Mount 8-SO
Mosfet Array 2 P-Channel (Dual) 60V 2.9A 1.81W Surface Mount 8-SO
MOSFET 2P-CH 60V 2.9A 8SO Product overview: ZXMP6A16DN8QTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMP6A16DN8QTA can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 60V 2.9A 8SO
MOSFET Dual P-Ch 60V Enh 2.15W -1Vgs 1021pF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ZXMP6A16DN8QTADIDKR-ND | 289-ZXMP6A16DN8QTA | ZXMP6A16DN8QTA | ZXMP6A16DN8QTA |
| Product Name | FET, MOSFET Arrays | 60V 2.9A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | ||
| Polarity | P-Channel | |||
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 60 volts |